Status: | Unknown |
---|---|
Series: | TBH Series |
RoHS: | Unknown |
Resistance | 22ohm |
---|---|
Product Range | TBH Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Case Style | TO-220 |
Voltage Rating | 350V |
Resistor Element Type | Thick Film |
No. of Pins | 2Pins |
Resistor, Thick Film, Res 22 Ohms, Pwr-Rtg 25 W, Tol 5%,Radial, TO-220,Heat Sink | Ohmite TBH25P22R0JE | RS Americas |
Resistor, Thick Film, 22 Ohm, 25 W, 5%, | RS |
Thick Film Resistor, 22 Ohm, 25W, 5% | Newark Electronics |
RES, 22R, 5%, 25W, THICK FILM, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a TBH25P22R0JE?
Additional datasheets, footprints and schematics for TBH25P22R0JE are listed on our Part Details page. You can also find images and similar parts to TBH25P22R0JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBH25P22R0JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBH25P22R0JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBH25P22R0JE fall under?
The TBH25P22R0JE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TBH25P22R0JE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBH25P22R0JE you can contact the distributor directly for product support, shipping queries etc.
Is the TBH25P22R0JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBH25P22R0JE have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for TBH25P22R0JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBH25P22R0JE often in real-time on the comparison pages.
What if I can't find stock of TBH25P22R0JE?
You can fill out our help required form which you can use to request a quote for TBH25P22R0JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.