Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.74
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.43
|
100
in stock
|
Buy Now | |
Sager
from US$3.57
|
40
in stock
|
Buy Now | |
Distrelec
from US$3.42
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
12
in stock
|
Buy Now | |
element14
from US$4.56
|
1
in stock
|
Buy Now | |
Farnell
from US$3.88
|
1
in stock
|
Buy Now | |
RS Americas
from US$4.63
|
-
|
Buy Now | |
TRC Electronics
from US$3.72
|
-
|
Buy Now | |
Buerklin
from US$3.41
|
-
|
Buy Now |
2W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | ±5 |
Output Current | 200/200mA |
Efficiency | 80% |
Package Style | SIP9, Plastic (UL 94 V-0 rated) |
Length | 19.55mm |
Width | 7.6mm |
Weight | 2.8gg |
country of origin | CN |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC Converter Isolated ±5V 2W | RS |
Isolated DC/DC Converters - Through Hole | Sager |
Traco Power DC/DC Converter 21.6 ... 26.4V 5V 200mA 2W | Distrelec |
Dc-Dc Converter, 2 O/P, 2W | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 2W | element14 |
DC-DC Converter | RS Americas |
2 Watt DC/DC Converter SIP-7 Plastic Package Unregulated | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 2 W, 2 Ausgänge, ±5 VDC, 80 % Wirkungsgrad, TBA 2-2421 | Buerklin |
Where can I find additional details, specifications and documents for a TBA 2-2421?
Additional datasheets, footprints and schematics for TBA 2-2421 are listed on our Part Details page. You can also find images and similar parts to TBA 2-2421 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBA 2-2421 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBA 2-2421 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBA 2-2421 fall under?
The TBA 2-2421 is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TBA 2-2421 when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBA 2-2421 you can contact the distributor directly for product support, shipping queries etc.
Is the TBA 2-2421 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBA 2-2421 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Sager, Distrelec and Newark Electronics have stock available or on a lead time for TBA 2-2421.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBA 2-2421 often in real-time on the comparison pages.
What if I can't find stock of TBA 2-2421?
You can fill out our help required form which you can use to request a quote for TBA 2-2421 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.