Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Motor Type | Full Bridge |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | - |
Driver Case Style | HSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 30V |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6559 |
Device Type | Full Bridge |
Operating Temperature Range | -30°C to +85°C |
Supply Voltage Range | 10V to 30V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Type | Full Bridge |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Driver Case Style | HSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 30V |
RoHS Compliant | Yes |
Ic, Dc Motor Drive, 50V 1.5A Hsop16 | Newark Electronics |
IC, DC MOTOR DRIVE, 50V 1.5A HSOP16 | element14 |
DC Motor Drive 50V 1.5A,TB6559FG(O,EL) | RS |
Full Bridge DC Motor Driver 10V to 30V 16-Pin HSOP | Avnet America |
Where can I find additional details, specifications and documents for a TB6559FG(O 8 EL).?
Additional datasheets, footprints and schematics for TB6559FG(O 8 EL). are listed on our Part Details page. You can also find images and similar parts to TB6559FG(O 8 EL). on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TB6559FG(O 8 EL). on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TB6559FG(O 8 EL). price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TB6559FG(O 8 EL). fall under?
The TB6559FG(O 8 EL). is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TB6559FG(O 8 EL). when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TB6559FG(O 8 EL). you can contact the distributor directly for product support, shipping queries etc.
Is the TB6559FG(O 8 EL). RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TB6559FG(O 8 EL). have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TB6559FG(O 8 EL)..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TB6559FG(O 8 EL). often in real-time on the comparison pages.
What if I can't find stock of TB6559FG(O 8 EL).?
You can fill out our help required form which you can use to request a quote for TB6559FG(O 8 EL). from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.