Status: | Unknown |
---|---|
Series: | TAZ Series |
RoHS: | Compliant |
Prices starting from US$6.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.53
|
No stock
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAZ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
Capacitor,100Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TAZH107K010CRSB0800 | Newark Electronics |
Where can I find additional details, specifications and documents for a TAZH107K010CRSB0800?
Additional datasheets, footprints and schematics for TAZH107K010CRSB0800 are listed on our Part Details page. You can also find images and similar parts to TAZH107K010CRSB0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAZH107K010CRSB0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAZH107K010CRSB0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAZH107K010CRSB0800 fall under?
The TAZH107K010CRSB0800 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAZH107K010CRSB0800 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAZH107K010CRSB0800 you can contact the distributor directly for product support, shipping queries etc.
Is the TAZH107K010CRSB0800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAZH107K010CRSB0800 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TAZH107K010CRSB0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAZH107K010CRSB0800 often in real-time on the comparison pages.
What if I can't find stock of TAZH107K010CRSB0800?
You can fill out our help required form which you can use to request a quote for TAZH107K010CRSB0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.