Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.25
|
No stock
|
Buy Now | |
element14
from US$0.44
|
2,827
in stock
|
Buy Now | |
Farnell
from US$0.44
|
2,827
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
914
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
ESR | 3ohm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Cap, 4.7Uf, 35V, Tant, Radial Rohs Compliant: Yes |Kyocera Avx TAP475K035CRW | Newark Electronics |
CAP, 4.7UF, 35V, TANT, RADIAL | element14 |
TAP Series 4.7 uF â–’10% 35 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 4.7 uF, 35 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,4.7 uF,35 V | AVX TAP475K035CRW | RS Americas |
Tantalum Capacitor, 4.7 uF, 35 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP475K035CRW?
Additional datasheets, footprints and schematics for TAP475K035CRW are listed on our Part Details page. You can also find images and similar parts to TAP475K035CRW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP475K035CRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP475K035CRW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP475K035CRW fall under?
The TAP475K035CRW is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP475K035CRW when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP475K035CRW you can contact the distributor directly for product support, shipping queries etc.
Is the TAP475K035CRW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP475K035CRW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TAP475K035CRW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP475K035CRW often in real-time on the comparison pages.
What if I can't find stock of TAP475K035CRW?
You can fill out our help required form which you can use to request a quote for TAP475K035CRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.