TAP475K006SCS. Capacitors by KYOCERA AVX

Status: Unknown
Series: TAP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.25
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.25
881
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.17
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 6.3V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 10ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor: tantalum | Transfer Multisort Elektronik
Tantalum Capacitor, 4.7Uf, 6.3V, 10 Ohm, 0.1, Radial | Newark Electronics
TAP Series 4.7 uF â–’10 % 6.3 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics
Tantalum Capacitor, 4.7 uF, 6.3 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,4.7 uF,6.3 V | AVX TAP475K006SCS | RS Americas
Tantalum Capacitor, 4.7 uF, 6.3 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP475K006SCS.?

Additional datasheets, footprints and schematics for TAP475K006SCS. are listed on our Part Details page. You can also find images and similar parts to TAP475K006SCS. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP475K006SCS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP475K006SCS. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP475K006SCS. fall under?

The TAP475K006SCS. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP475K006SCS. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP475K006SCS. you can contact the distributor directly for product support, shipping queries etc.

Is the TAP475K006SCS. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAP475K006SCS. have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAP475K006SCS..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP475K006SCS. often in real-time on the comparison pages.

What if I can't find stock of TAP475K006SCS.?

You can fill out our help required form which you can use to request a quote for TAP475K006SCS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay