Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
425
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
1,596
in stock
|
Buy Now | |
element14
from US$0.25
|
750
in stock
|
Buy Now | |
Farnell
from US$0.26
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
680
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 13ohm |
SVHC | No SVHC (27-Jun-2018) |
TAP Series 0.47uF ▒10 % 35 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
CAP, 0.47µF, 35V, 10% | element14 |
Cap, 0.47Μf, 35V, 10% Rohs Compliant: Yes |Kyocera Avx TAP474K035SCS | Newark Electronics |
Capacitor 0.47uF 35V 10% Wire Form S | RS |
Capacitor, Tantalum, 0.47 uF, 35 V @ 85 C, 46 V @ 85 C, +/- 10, A mA, 4% (Max.) | AVX TAP474K035SCS | RS Americas |
Tantalum Capacitor, 0.47 uF, 35 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
.47UF 35V 10% 2.5MM LS | TTI Europe |
Tantalum Capacitor, 0.47 uF, 35 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP474K035SCS?
Additional datasheets, footprints and schematics for TAP474K035SCS are listed on our Part Details page. You can also find images and similar parts to TAP474K035SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP474K035SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP474K035SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP474K035SCS fall under?
The TAP474K035SCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP474K035SCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP474K035SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP474K035SCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP474K035SCS have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for TAP474K035SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP474K035SCS often in real-time on the comparison pages.
What if I can't find stock of TAP474K035SCS?
You can fill out our help required form which you can use to request a quote for TAP474K035SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.