Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 3.18mm |
Operating Temperature Min | -55°C |
ESR | 6ohm |
RoHS Compliant | Yes |
TAP Series 2.2 uF ▒10% 25V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Cap, Tantalum, 2.2Uf, 25V, Radial | Newark Electronics |
Tantalum Capacitor, 2.2 uF, 25 V, ± 10%, 3.18 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,2.2 uF,25 V | AVX TAP225K025GSB | RS Americas |
Where can I find additional details, specifications and documents for a TAP225K025GSB?
Additional datasheets, footprints and schematics for TAP225K025GSB are listed on our Part Details page. You can also find images and similar parts to TAP225K025GSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP225K025GSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP225K025GSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP225K025GSB fall under?
The TAP225K025GSB is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP225K025GSB when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP225K025GSB you can contact the distributor directly for product support, shipping queries etc.
Is the TAP225K025GSB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP225K025GSB have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAP225K025GSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP225K025GSB often in real-time on the comparison pages.
What if I can't find stock of TAP225K025GSB?
You can fill out our help required form which you can use to request a quote for TAP225K025GSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.