Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 150µF |
---|---|
Voltage Rating | 16V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Tantalum Capacitor, 150Uf, 16V, 0.6 Ohm, 0.1, Radial | Newark Electronics |
TAP Series 150 uF ▒10 % 16 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 150 uF, 16 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,150 uF,16 V | AVX TAP157K016CCS | RS Americas |
Tantalum Capacitor, 150 uF, 16 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP157K016CCS?
Additional datasheets, footprints and schematics for TAP157K016CCS are listed on our Part Details page. You can also find images and similar parts to TAP157K016CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP157K016CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP157K016CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP157K016CCS fall under?
The TAP157K016CCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP157K016CCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP157K016CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP157K016CCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP157K016CCS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAP157K016CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP157K016CCS often in real-time on the comparison pages.
What if I can't find stock of TAP157K016CCS?
You can fill out our help required form which you can use to request a quote for TAP157K016CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.