Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.23
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
482
in stock
|
Buy Now | |
element14
from US$3.54
|
482
in stock
|
Buy Now | |
Farnell
from US$3.38
|
482
in stock
|
Buy Now | |
Jameco Electronics
from US$1.59
|
158
in stock
|
Buy Now | |
RS Americas
from US$2.64
|
89
in stock
|
Buy Now | |
Future Electronics
from US$3.94
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
ESR | 0.18ohm |
RoHS Compliant | Yes |
Cap, 100Uf, 16V, Tant, Radial Rohs Compliant: Yes |Kyocera Avx TAP107K016CCS | Newark Electronics |
CAP, 100UF, 16V, TANT, RADIAL | element14 |
Capacitor, 100 uF, 16 VDC @ 85 C, 20 V @ 85 C, +/- 10, N, Radial Leaded, -55 C | AVX TAP107K016CCS | RS Americas |
Capacitor 100uF 16V 10% Wire Form C Bulk | RS |
TAP Series 100 uF â–’10 % 16 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 100 uF, 16 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 100 uF, 16 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP107K016CCS?
Additional datasheets, footprints and schematics for TAP107K016CCS are listed on our Part Details page. You can also find images and similar parts to TAP107K016CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP107K016CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP107K016CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP107K016CCS fall under?
The TAP107K016CCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP107K016CCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP107K016CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP107K016CCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP107K016CCS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Jameco Electronics and RS Americas have stock available or on a lead time for TAP107K016CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP107K016CCS often in real-time on the comparison pages.
What if I can't find stock of TAP107K016CCS?
You can fill out our help required form which you can use to request a quote for TAP107K016CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.