Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.57
Product Range | TAP Series |
---|---|
Capacitance | 100 F |
Capacitance Tolerance | 10% |
Voltage Rating | 10V |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 6.35mm |
Packaging | Each |
ESR | 1ohm |
Tantalum Capacitor, 100Uf, 10V, 1 Ohm, 0.1, Radial | Newark Electronics |
TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.1, RADIAL | element14 |
TAP Series 100 uF â–’10% 10 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 100 uF, 10 V, ± 10%, 6.35 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Capacitor, 100 uF, 10 VDC @ 85 C, 13 V @ 85 C, +/- 10, K, Radial Leaded, -55 C | AVX TAP107K010HSB | RS Americas |
Where can I find additional details, specifications and documents for a TAP107K010HSB?
Additional datasheets, footprints and schematics for TAP107K010HSB are listed on our Part Details page. You can also find images and similar parts to TAP107K010HSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP107K010HSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP107K010HSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP107K010HSB fall under?
The TAP107K010HSB is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP107K010HSB when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP107K010HSB you can contact the distributor directly for product support, shipping queries etc.
Is the TAP107K010HSB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP107K010HSB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAP107K010HSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP107K010HSB often in real-time on the comparison pages.
What if I can't find stock of TAP107K010HSB?
You can fill out our help required form which you can use to request a quote for TAP107K010HSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.