Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.35
|
No stock
|
Buy Now | |
Future Electronics
from US$0.62
|
25,000
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
23,000
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
TAP Series 10uF â–’10 % 35V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
10UF 35V 10% 2.5MM LS | TTI Europe |
Tantalum Capacitor, 10 uF, 35 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
TT 10uF 35V 10% P2,5 | Rutronik |
Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial, Full Reel | Newark Electronics |
Leaded MnO2,10 uF,35 V | AVX TAP106K035SRW | RS Americas |
Tantalum Capacitor, 10 uF, 35 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP106K035SRW?
Additional datasheets, footprints and schematics for TAP106K035SRW are listed on our Part Details page. You can also find images and similar parts to TAP106K035SRW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106K035SRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K035SRW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106K035SRW fall under?
The TAP106K035SRW is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106K035SRW when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K035SRW you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106K035SRW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP106K035SRW have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, Rutronik and Newark Electronics have stock available or on a lead time for TAP106K035SRW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106K035SRW often in real-time on the comparison pages.
What if I can't find stock of TAP106K035SRW?
You can fill out our help required form which you can use to request a quote for TAP106K035SRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.