Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
950
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
995
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
26
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor, 10 uF, 6.3 VDC @ 85 C, 8 V @ 85 C, +/- 10, B, Radial Leaded, -55 C | AVX TAP106K006SCS | RS Americas |
Capacitor 10uF 6.3V 10% Wire Form S Bulk | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 10Uf, 6.3V, 6 Ohm, 0.1, Radial | Newark Electronics |
TAP Series 10 uF â–’10 % 6.3 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 10 uF, 6.3 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 10 uF, 6.3 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP106K006SCS?
Additional datasheets, footprints and schematics for TAP106K006SCS are listed on our Part Details page. You can also find images and similar parts to TAP106K006SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106K006SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K006SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106K006SCS fall under?
The TAP106K006SCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106K006SCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K006SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106K006SCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP106K006SCS have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for TAP106K006SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106K006SCS often in real-time on the comparison pages.
What if I can't find stock of TAP106K006SCS?
You can fill out our help required form which you can use to request a quote for TAP106K006SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.