TAP105K025CRS Capacitors by KYOCERA AVX

CAP 1µF 25V 10%

Status: Unknown
Series: TAP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Newark
Newark
from US$0.24
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.19
-
Buy Now
Logo for element14
element14
from US$0.24
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 25V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 10ohm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 1Μf, 25V, 10% Rohs Compliant: Yes |Kyocera Avx TAP105K025CRS | Newark Electronics
TAP Series 1 uF ▒10 % 25V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics
Tantalum Capacitor, 1 uF, 25 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,1.0 uF,25 V | AVX TAP105K025CRS | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP105K025CRS?

Additional datasheets, footprints and schematics for TAP105K025CRS are listed on our Part Details page. You can also find images and similar parts to TAP105K025CRS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP105K025CRS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP105K025CRS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP105K025CRS fall under?

The TAP105K025CRS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP105K025CRS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP105K025CRS you can contact the distributor directly for product support, shipping queries etc.

Is the TAP105K025CRS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP105K025CRS have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAP105K025CRS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP105K025CRS often in real-time on the comparison pages.

What if I can't find stock of TAP105K025CRS?

You can fill out our help required form which you can use to request a quote for TAP105K025CRS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay