TAJY686K020RNJ Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 68UF 20V 2917 10% FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low Profile

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.69
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.75
-
Buy Now
Logo for element14
element14
from US$0.79
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 20V
Tantalum Capacitor Case 2917 ^7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 0.9ohm

Alternative Descriptions

Tantalum Capacitor, 68Uf, 20V, 2917 10%, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 68 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America
Conventional MnO2,68 uF,20 V | AVX TAJY686K020RNJ | RS Americas
54J4261 | element14
TANTALUM CAPACITOR, 68UF, 20V, 2917 10%, FULL REEL | Farnell
Surface Mount Tantalum Capacitor, 68 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJY686K020RNJ?

Additional datasheets, footprints and schematics for TAJY686K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY686K020RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJY686K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY686K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJY686K020RNJ fall under?

The TAJY686K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJY686K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY686K020RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJY686K020RNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJY686K020RNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TAJY686K020RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJY686K020RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJY686K020RNJ?

You can fill out our help required form which you can use to request a quote for TAJY686K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay