Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
485
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
-
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
Farnell
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
47UF 25V 10% Y 2917 | TTI Europe |
SMD Tantalum Chip 2917 47uF 25Vdc 10% | RS |
Cap, 47Μf, 25V, 10% Rohs Compliant: Yes |Kyocera Avx TAJY476K025RNJ | Newark Electronics |
TAJ Series 47 uF ▒10 % 25 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Conventional MnO2,47 uF,25 V | AVX TAJY476K025RNJ | RS Americas |
TANTALUM CAPACITOR, 47UF, 25V, 0.9 OHM, 0.1, 2917, FULL REEL | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY476K025RNJ?
Additional datasheets, footprints and schematics for TAJY476K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY476K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY476K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY476K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY476K025RNJ fall under?
The TAJY476K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY476K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY476K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY476K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJY476K025RNJ have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for TAJY476K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY476K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY476K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJY476K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.