Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 3.3µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 1.7ohm |
RoHS Compliant | Yes |
Capacitor Tant, 3.3Uf, 50V, 2917 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 3.3 uF, 50 V, ± 20%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Conventional MnO2,3.3 uF,50 V | AVX TAJY335M050RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 3.3 uF, 50 V, � 20%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY335M050RNJ?
Additional datasheets, footprints and schematics for TAJY335M050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY335M050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY335M050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY335M050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY335M050RNJ fall under?
The TAJY335M050RNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJY335M050RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY335M050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY335M050RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJY335M050RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJY335M050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY335M050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY335M050RNJ?
You can fill out our help required form which you can use to request a quote for TAJY335M050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.