TAJY227M006RNJ Capacitors by KYOCERA AVX

CAPACITOR TANT, 220UF, 6.3V, 2917 20%

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Newark
Newark
from US$0.61
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.30
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 6.3V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.9ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 220Uf, 6.3V, 2917 20% | Newark Electronics
Surface Mount Tantalum Capacitor, 220 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America
Conventional MnO2,220 uF,6.3 V | AVX TAJY227M006RNJ | RS Americas
Surface Mount Tantalum Capacitor, 220 uF, 6.3 V, � 20%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJY227M006RNJ?

Additional datasheets, footprints and schematics for TAJY227M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY227M006RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJY227M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY227M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJY227M006RNJ fall under?

The TAJY227M006RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJY227M006RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY227M006RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJY227M006RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJY227M006RNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Avnet Abacus have stock available or on a lead time for TAJY227M006RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJY227M006RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJY227M006RNJ?

You can fill out our help required form which you can use to request a quote for TAJY227M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay