Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CECC |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2mm |
External Length / Height | 2mm |
External Width | 4.3mm |
Lead Cross-section Width | 2.4mm |
Lead Spacing | 4.4mm |
Leakage Current | 10µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 1000 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
Capacitor Tant, 100Uf, 10V, 2917 10%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
CAP, 100µF, 10V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY107K010RNJ?
Additional datasheets, footprints and schematics for TAJY107K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY107K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY107K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY107K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY107K010RNJ fall under?
The TAJY107K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY107K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY107K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY107K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJY107K010RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for TAJY107K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY107K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY107K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJY107K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.