TAJX476K020RNJ Capacitors by KYOCERA AVX

CAPACITOR, TANTALUM, 47UF, 20V, 2917

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Newark
Newark
from US$1.04
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.58
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.38
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 20V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 0.4ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TAJX476K020RNJ | Newark Electronics
TAJ Series 47 uF â–’10 % 20 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 47 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-15 Metric] | Avnet America
Conventional MnO2,47 uF,20 V | AVX TAJX476K020RNJ | RS Americas
Surface Mount Tantalum Capacitor, 47 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJX476K020RNJ?

Additional datasheets, footprints and schematics for TAJX476K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJX476K020RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJX476K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJX476K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJX476K020RNJ fall under?

The TAJX476K020RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJX476K020RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJX476K020RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJX476K020RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJX476K020RNJ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for TAJX476K020RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJX476K020RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJX476K020RNJ?

You can fill out our help required form which you can use to request a quote for TAJX476K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay