Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 0.6ohm |
RoHS Compliant | Yes |
Capacitor Tant, 22Uf, 10V, 2312 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 20%, -55 °C, 125 °C, 2312 [6032-15 Metric] | Avnet America |
Conventional MnO2,22 uF,10 V | AVX TAJW226M010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 20%, -55 �C, 125 �C, 2312 [6032-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJW226M010RNJ?
Additional datasheets, footprints and schematics for TAJW226M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJW226M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJW226M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJW226M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJW226M010RNJ fall under?
The TAJW226M010RNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJW226M010RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJW226M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJW226M010RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJW226M010RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJW226M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJW226M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJW226M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJW226M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.