Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.5mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Lead Spacing | 2.9mm |
Leakage Current | 10µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
Tantalum Capacitor, 100Uf, 10V, 2312 10%, Full Reel | Newark Electronics |
TAJ Series 100 uF ▒10 % 10 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-15 Metric] | Avnet America |
Conventional MnO2,100 uF,10 V | AVX TAJW107K010RNJ | RS Americas |
CAP, 100µF, 10V, 10%, 2312, SMD | element14 |
100UF 10V 10% W 2312 | TTI Europe |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJW107K010RNJ?
Additional datasheets, footprints and schematics for TAJW107K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJW107K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJW107K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJW107K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJW107K010RNJ fall under?
The TAJW107K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJW107K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJW107K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJW107K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJW107K010RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAJW107K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJW107K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJW107K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJW107K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.