Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
980
in stock
|
Buy Now | |
element14
from US$0.48
|
980
in stock
|
Buy Now | |
Farnell
from US$0.40
|
980
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.6ohm |
Manufacturer Size Code | T |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 6.3 V, 1210 [3225 Metric], T Rohs Compliant: Yes |Kyocera Avx TAJT476K006RNJ | Newark Electronics |
CAPACITOR, 47uF 6.3V T CASE | element14 |
CAP, 47µF, 6.3V, 10%, 1210, SMD | Farnell |
TAJ smt tant capacitor,case T,47uF,6.3V | RS |
TAJ Series 47 uF ▒10 % 6.3 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
47uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 6.3 V dc +/-10%, TAJ Series | AVX TAJT476K006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJT476K006RNJ?
Additional datasheets, footprints and schematics for TAJT476K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJT476K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJT476K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJT476K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJT476K006RNJ fall under?
The TAJT476K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJT476K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJT476K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJT476K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJT476K006RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TAJT476K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJT476K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJT476K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJT476K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.