Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
14,670
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
element14
from US$0.24
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.24
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,424
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 2.2ohm |
RoHS Compliant | Yes |
SMD Tantalum Chip 1210 10uF 16Vdc 10% | RS |
10UF 16V 10% T 1210 | TTI Europe |
Cap, 10Uf, 16V, Tant, 1210 Rohs Compliant: Yes |Kyocera Avx TAJT106K016RNJ | Newark Electronics |
CAP, 10UF, 16V, TANT, 1210 | element14 |
TAJ Series 10 uF â–’10 % 16 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
Conventional MnO2,10 uF,16 V | AVX TAJT106K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJT106K016RNJ.?
Additional datasheets, footprints and schematics for TAJT106K016RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJT106K016RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJT106K016RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJT106K016RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJT106K016RNJ. fall under?
The TAJT106K016RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJT106K016RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJT106K016RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJT106K016RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJT106K016RNJ. have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJT106K016RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJT106K016RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJT106K016RNJ.?
You can fill out our help required form which you can use to request a quote for TAJT106K016RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.