Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
2,620
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
7,500
in stock
|
Buy Now | |
element14
from US$0.31
|
4,529
in stock
|
Buy Now | |
Farnell
from US$0.28
|
4,529
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | T |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CECC |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 1.2mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Lead Cross-section Width | 1.2mm |
Leakage Current | 1A |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 2500 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
Tantalum Capacitor, 10Uf, 10V, 3 Ohm, 0.1, 1210, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
CAP, 10µF, 10V, 10%, 1210, SMD | element14 |
SMD Tantalum Chip 1210 10uF 10Vdc 10% | RS |
TAJ Series 10 uF ▒10 % 10V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, TAJ Series | AVX TAJT106K010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 10%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJT106K010RNJ?
Additional datasheets, footprints and schematics for TAJT106K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJT106K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJT106K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJT106K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJT106K010RNJ fall under?
The TAJT106K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJT106K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJT106K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJT106K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJT106K010RNJ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TAJT106K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJT106K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJT106K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJT106K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.