Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 1.8ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 22Uf, 6.3V, 1206 20%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America |
Conventional MnO2,22 uF,6.3 V | AVX TAJS226M006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJS226M006RNJ?
Additional datasheets, footprints and schematics for TAJS226M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJS226M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJS226M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJS226M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJS226M006RNJ fall under?
The TAJS226M006RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJS226M006RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJS226M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJS226M006RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJS226M006RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJS226M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJS226M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJS226M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJS226M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.