Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 25ohm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Capacitor Tant, 1Uf, 10V, 1206 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America |
Conventional MnO2,1.0 uF,10 V | AVX TAJS105M010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJS105M010RNJ?
Additional datasheets, footprints and schematics for TAJS105M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJS105M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJS105M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJS105M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJS105M010RNJ fall under?
The TAJS105M010RNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJS105M010RNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJS105M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJS105M010RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJS105M010RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJS105M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJS105M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJS105M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJS105M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.