TAJR335K016RNJ Capacitors by KYOCERA AVX

CAPACITOR TANT, 3.3UF, 16V, 0805 10%

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Newark
Newark
from US$0.21
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.36
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 3.3µF
Voltage Rating 16V
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 5ohm
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 3.3Uf, 16V, 0805 10% | Newark Electronics
TAJ Series 0805 3.3 uF 16 V â–’10% SMT Standard Tantalum Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 3.3 uF, 16 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
Conventional MnO2,3.3 uF,16 V | AVX TAJR335K016RNJ | RS Americas
Surface Mount Tantalum Capacitor, 3.3 uF, 16 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJR335K016RNJ?

Additional datasheets, footprints and schematics for TAJR335K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR335K016RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJR335K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR335K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJR335K016RNJ fall under?

The TAJR335K016RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJR335K016RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR335K016RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJR335K016RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJR335K016RNJ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for TAJR335K016RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJR335K016RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJR335K016RNJ?

You can fill out our help required form which you can use to request a quote for TAJR335K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay