Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 17ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Taj Series, 0.33 F, 10%, 35 V, 0805 [2012 Metric], R Rohs Compliant: Yes |Kyocera Avx TAJR334K035RNJ | Newark Electronics |
TAJR334K035RNJ | Future Electronics |
Surface Mount Tantalum Capacitor, 0.33 uF, 35 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,0.33 uF,35 V | AVX TAJR334K035RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 0.33 uF, 35 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJR334K035RNJ?
Additional datasheets, footprints and schematics for TAJR334K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR334K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJR334K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR334K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJR334K035RNJ fall under?
The TAJR334K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJR334K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR334K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJR334K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJR334K035RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJR334K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJR334K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJR334K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJR334K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.