TAJR225M006RNJ Capacitors by KYOCERA AVX

CAP, TANTALUM, 2.2UF, 6V, CASE R

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
1,597
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
5,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
5,000
in stock
Buy Now
Logo for element14
element14
from US$0.29
1,597
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.17
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 6V
Tantalum Capacitor Case 0805 [2012 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 20ohm
RoHS Compliant Yes

Alternative Descriptions

Tajr225M006Rnj Rohs Compliant: Yes |Kyocera Avx TAJR225M006RNJ | Newark Electronics
Surface Mount Tantalum Capacitor, 2.2 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
CAPACITOR TANT, 2.2UF, 6.3V, 0805 20% | element14
Conventional MnO2,2.2 uF,6.3 V | AVX TAJR225M006RNJ | RS Americas
Surface Mount Tantalum Capacitor, 2.2 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJR225M006RNJ?

Additional datasheets, footprints and schematics for TAJR225M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJR225M006RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJR225M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJR225M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJR225M006RNJ fall under?

The TAJR225M006RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJR225M006RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJR225M006RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJR225M006RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJR225M006RNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS Americas have stock available or on a lead time for TAJR225M006RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJR225M006RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJR225M006RNJ?

You can fill out our help required form which you can use to request a quote for TAJR225M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay