Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
3,410
in stock
|
Buy Now | |
element14
from US$0.26
|
3,410
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,260
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 ^2012 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
CAP, 22µF, 6.3V, 20%, 0805, SMD | element14 |
TAJ Series 22 â•¡F â–’20 % 6.3 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 22Uf, 6.3V, 0805 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 6 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Conventional MnO2,22 uF,6.3 V | AVX TAJP226M006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 6 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJP226M006RNJ?
Additional datasheets, footprints and schematics for TAJP226M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJP226M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJP226M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJP226M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJP226M006RNJ fall under?
The TAJP226M006RNJ is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TAJP226M006RNJ when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJP226M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJP226M006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJP226M006RNJ have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for TAJP226M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJP226M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJP226M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJP226M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.