Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
760
in stock
|
Buy Now | |
Rutronik
from US$0.52
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
760
in stock
|
Buy Now | |
element14
from US$0.82
|
760
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | F |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 16µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
TC 100uF 16V 20% Case F low p. | Rutronik |
Surface Mount Tantalum Capacitor, Taj Series, 100 F, 20%, 16 V, 2312 [6032 Metric], F Rohs Compliant: Yes |Kyocera Avx TAJF107M016RNJ | Newark Electronics |
CAP, 100µF, 16V, 20%, 2312, SMD | element14 |
SELECT: TAPE & REEL, CUT TAPE, MouseREEL | Tantalum Capacitors - Solid SMD 16V 1 | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 20%, -55 °C, 125 °C, 2312 [6032-20 Metric] | Avnet America |
Conventional MnO2,100 uF,16 V | AVX TAJF107M016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 20%, -55 �C, 125 �C, 2312 [6032-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJF107M016RNJ?
Additional datasheets, footprints and schematics for TAJF107M016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJF107M016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJF107M016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJF107M016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJF107M016RNJ fall under?
The TAJF107M016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJF107M016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJF107M016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJF107M016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJF107M016RNJ have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TAJF107M016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJF107M016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJF107M016RNJ?
You can fill out our help required form which you can use to request a quote for TAJF107M016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.