TAJE477M010SNJ Capacitors by KYOCERA AVX

CAPACITOR TANT, 470UF, 10V, 2917 20%

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Newark
Newark
from US$0.90
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.81
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 10V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.5ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 470Uf, 10V, 2917 20% | Newark Electronics
TAJ Series 470 uF ▒20 % 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 470 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Conventional MnO2,470 uF,10 V | AVX TAJE477M010SNJ | RS Americas
Surface Mount Tantalum Capacitor, 470 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJE477M010SNJ?

Additional datasheets, footprints and schematics for TAJE477M010SNJ are listed on our Part Details page. You can also find images and similar parts to TAJE477M010SNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJE477M010SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE477M010SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJE477M010SNJ fall under?

The TAJE477M010SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJE477M010SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE477M010SNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJE477M010SNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJE477M010SNJ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJE477M010SNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJE477M010SNJ often in real-time on the comparison pages.

What if I can't find stock of TAJE477M010SNJ?

You can fill out our help required form which you can use to request a quote for TAJE477M010SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay