Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.45
|
1,620
in stock
|
Buy Now | |
TTI Europe
from US$1.09
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
17
in stock
|
Buy Now | |
element14
from US$1.73
|
17
in stock
|
Buy Now | |
Farnell
from US$1.64
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$3.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
470UF 10V 20% E | TTI Europe |
TAJ Series 470 uF ▒20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Tantalum Chip 2917 470uF 10Vdc 20% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 470 F, 20%, 10 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TAJE477M010RNJ | Newark Electronics |
CAP, 470µF, 10V, 20%, 2917 | element14 |
Surface Mount Tantalum Capacitor, 470 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 470 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a TAJE477M010RNJ?
Additional datasheets, footprints and schematics for TAJE477M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE477M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE477M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE477M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE477M010RNJ fall under?
The TAJE477M010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE477M010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE477M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE477M010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE477M010RNJ have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for TAJE477M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE477M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE477M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJE477M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.