Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.5ohm |
RoHS Compliant | No |
Capacitor, Tantalum, 470Uf, 10V, 2917 | Newark Electronics |
Cap Tant Solid 470uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) SMD 7343-43 0.5 Ohm 125°C T/R | Avnet America |
Conventional MnO2,470 uF,10 V | AVX TAJE477M010HNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJE477M010HNJ?
Additional datasheets, footprints and schematics for TAJE477M010HNJ are listed on our Part Details page. You can also find images and similar parts to TAJE477M010HNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE477M010HNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE477M010HNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE477M010HNJ fall under?
The TAJE477M010HNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE477M010HNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE477M010HNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE477M010HNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE477M010HNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJE477M010HNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE477M010HNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE477M010HNJ?
You can fill out our help required form which you can use to request a quote for TAJE477M010HNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.