Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.25
|
No stock
|
Buy Now | |
Future Electronics
from US$0.64
|
6,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
1,005
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
TAJ Series 33 uF â–’10 % 25V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 33Uf, 25V, 0.9 Ohm, 0.1, 2717, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
CAP, 33µF, 25V, 10%, 2917, SMD | element14 |
33UF 25V 10% E | TTI Europe |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE336K025RNJ?
Additional datasheets, footprints and schematics for TAJE336K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE336K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE336K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE336K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE336K025RNJ fall under?
The TAJE336K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE336K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE336K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE336K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE336K025RNJ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJE336K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE336K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE336K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJE336K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.