Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.5ohm |
RoHS Compliant | Yes |
TAJ Series 220 uF ▒20 % 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor Tant, 220Uf, 16V, 2917 20%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Conventional MnO2,220 uF,16 V | AVX TAJE227M016SNJ | RS Americas |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE227M016SNJ?
Additional datasheets, footprints and schematics for TAJE227M016SNJ are listed on our Part Details page. You can also find images and similar parts to TAJE227M016SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE227M016SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE227M016SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE227M016SNJ fall under?
The TAJE227M016SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE227M016SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE227M016SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE227M016SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJE227M016SNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJE227M016SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE227M016SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE227M016SNJ?
You can fill out our help required form which you can use to request a quote for TAJE227M016SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.