Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.5ohm |
RoHS Compliant | Yes |
Cap, Tant, Aec-Q200, 220Uf, 16V, Case E | Newark Electronics |
Cap Tant Solid 220uF 16VDC E CASE 10% 7343-43 T/R | Avnet America |
Conventional MnO2,220 uF,16 V | AVX TAJE227K016TNJV | RS Americas |
Where can I find additional details, specifications and documents for a TAJE227K016TNJV?
Additional datasheets, footprints and schematics for TAJE227K016TNJV are listed on our Part Details page. You can also find images and similar parts to TAJE227K016TNJV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE227K016TNJV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE227K016TNJV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE227K016TNJV fall under?
The TAJE227K016TNJV is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE227K016TNJV when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE227K016TNJV you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE227K016TNJV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJE227K016TNJV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TAJE227K016TNJV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE227K016TNJV often in real-time on the comparison pages.
What if I can't find stock of TAJE227K016TNJV?
You can fill out our help required form which you can use to request a quote for TAJE227K016TNJV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.