Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.45
|
No stock
|
Buy Now | |
Future Electronics
from US$1.00
|
71,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
4,496
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
350
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Rutronik
from US$0.84
|
-
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
element14
from US$1.46
|
-
|
Buy Now | |
Farnell
from US$1.38
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
TAJ Series 150 uF â–’10 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
150UF 20V 10% E | TTI Europe |
Surface Mount Tantalum Capacitor, 150 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
TC 150uF 20V 10% Case E | Rutronik |
SMD Tantalum Chip 2917 150uF 20Vdc 10% | RS |
Tantalum Capacitor, 150Uf, 20V, 0.3 Ohm, 0.1, 2717, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Conventional MnO2,150 uF,20 V | AVX TAJE157K020RNJ | RS Americas |
54J3658 | element14 |
TANTALUM CAPACITOR, 150UF, 20V, 0.3 OHM, 0.1, 2717, FULL REEL | Farnell |
Where can I find additional details, specifications and documents for a TAJE157K020RNJ?
Additional datasheets, footprints and schematics for TAJE157K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE157K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE157K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE157K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE157K020RNJ fall under?
The TAJE157K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE157K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE157K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE157K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE157K020RNJ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, TTI Europe, Chip One Stop and Avnet Abacus have stock available or on a lead time for TAJE157K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE157K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE157K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJE157K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.