TAJE107M020RNJ Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 100UF 20V 0.4 OHM 0.2 2717 FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Standard Tantalum

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.61
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.57
-
Buy Now
Logo for element14
element14
from US$1.39
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 20V
Tantalum Capacitor Case 2917 ^7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 100Uf, 20V, 0.4 Ohm, 0.2, 2717, Full Reel | Newark Electronics
TAJ Series 100 uF â–’20 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 100 uF, 20 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Conventional MnO2,100 uF,20 V | AVX TAJE107M020RNJ | RS Americas
CAP, 100µF, 20V, 20%, 2917 | Farnell
Surface Mount Tantalum Capacitor, 100 uF, 20 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJE107M020RNJ?

Additional datasheets, footprints and schematics for TAJE107M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE107M020RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJE107M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE107M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJE107M020RNJ fall under?

The TAJE107M020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJE107M020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE107M020RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJE107M020RNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJE107M020RNJ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAJE107M020RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJE107M020RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJE107M020RNJ?

You can fill out our help required form which you can use to request a quote for TAJE107M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay