Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 1ohm |
RoHS Compliant | No |
Capacitor, Tantalum, 10Uf, 50V, 2917 | Newark Electronics |
Cap Tant Solid 10uF 50V E CASE 20% (7.3 X 4.3 X 4.1mm) SMD 7343-43 1 Ohm 125°C T/R | Avnet America |
Conventional MnO2,10 uF,50 V | AVX TAJE106M050HNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJE106M050HNJ.?
Additional datasheets, footprints and schematics for TAJE106M050HNJ. are listed on our Part Details page. You can also find images and similar parts to TAJE106M050HNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE106M050HNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE106M050HNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE106M050HNJ. fall under?
The TAJE106M050HNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE106M050HNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE106M050HNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE106M050HNJ. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE106M050HNJ. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJE106M050HNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE106M050HNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJE106M050HNJ.?
You can fill out our help required form which you can use to request a quote for TAJE106M050HNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.