Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
1,060
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
SMD Tantalum Chip 2917 47uF 20Vdc 20% | RS |
TAJ Series 47 uF â–’20% 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 20 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TC 47uF 20V 20% Case D | Rutronik |
Tantalum Capacitor, 47Uf, 20V, 0.9 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
Conventional MnO2,47 uF,20 V | AVX TAJD476M020RNJ | RS Americas |
47UF 20V 20% D | TTI Europe |
CAP, 47µF, 20V, 20%, 2917 | Farnell |
Surface Mount Tantalum Capacitor, 47 uF, 20 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD476M020RNJ?
Additional datasheets, footprints and schematics for TAJD476M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD476M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD476M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD476M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD476M020RNJ fall under?
The TAJD476M020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD476M020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD476M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD476M020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD476M020RNJ have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Rutronik and Newark Electronics have stock available or on a lead time for TAJD476M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD476M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD476M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJD476M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.