Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 1.4ohm |
RoHS Compliant | No |
Tantalum Capacitor, 4.7Uf, 50V, 2917 10%, Full Reel | Newark Electronics |
Cap Tant Solid 4.7uF 50V D CASE 10% (7.3 X 4.3 X 2.9mm) SMD 7343-31 1.4 Ohm 125°C T/R | Avnet America |
Conventional MnO2,4.7 uF,50 V | AVX TAJD475K050HNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJD475K050HNJ?
Additional datasheets, footprints and schematics for TAJD475K050HNJ are listed on our Part Details page. You can also find images and similar parts to TAJD475K050HNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD475K050HNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD475K050HNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD475K050HNJ fall under?
The TAJD475K050HNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD475K050HNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD475K050HNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD475K050HNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD475K050HNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJD475K050HNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD475K050HNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD475K050HNJ?
You can fill out our help required form which you can use to request a quote for TAJD475K050HNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.