Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
60
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
26,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
8,500
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
7,000
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
5,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
3,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
3,174
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
288
in stock
|
Buy Now | |
element14
from US$0.51
|
288
in stock
|
Buy Now | |
Farnell
from US$0.55
|
288
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,000
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.5ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 1.6µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 500 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 35V |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TAJ Series 4.7 uF ▒10 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
4.7UF 35V 10% D | TTI Europe |
TC 4,7uF 35V 10% Case D | Rutronik |
SMD Tantalum Cap 4,7µF 35V D Taped | Schukat Electronic |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD475K035RNJ | Newark Electronics |
CAP, 4.7µF, 35V, 10%, 2917, SMD | element14 |
SMD Tantalum Chip 2917 4.7uF 35Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Capacitor, Tantalum, 4.7 uF, 35 VDC, 46 V @ 85C, +/- 10%, D, Surface Mount | AVX TAJD475K035RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJD475K035RNJ?
Additional datasheets, footprints and schematics for TAJD475K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD475K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD475K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD475K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD475K035RNJ fall under?
The TAJD475K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD475K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD475K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD475K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD475K035RNJ have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, Rutronik and Schukat Electronic have stock available or on a lead time for TAJD475K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD475K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD475K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJD475K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.