Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 1.5ohm |
RoHS Compliant | No |
Tantalum Chips/Tape/Reel Rohs Compliant: Yes |Kyocera Avx TAJD475K035HNJ | Newark Electronics |
Cap Tant Solid 4.7uF 35V D CASE 10% (7.3 X 4.3 X 2.9mm) SMD 7343-31 1.5 Ohm 125°C T/R | Avnet America |
Conventional MnO2,4.7 uF,35 V | AVX TAJD475K035HNJ | RS Americas |
4.7UF 35V 10% D | TTI Europe |
Where can I find additional details, specifications and documents for a TAJD475K035HNJ?
Additional datasheets, footprints and schematics for TAJD475K035HNJ are listed on our Part Details page. You can also find images and similar parts to TAJD475K035HNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD475K035HNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD475K035HNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD475K035HNJ fall under?
The TAJD475K035HNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD475K035HNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD475K035HNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD475K035HNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD475K035HNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAJD475K035HNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD475K035HNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD475K035HNJ?
You can fill out our help required form which you can use to request a quote for TAJD475K035HNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.