TAJD226K020SNJ Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 22UF, 20V, 2917 10%

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark
Newark
from US$0.35
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.61
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 20V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 0.9ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 22Uf, 20V, 2917 10% | Newark Electronics
Surface Mount Tantalum Capacitor, 22 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
Conventional MnO2,22 uF,20 V | AVX TAJD226K020SNJ | RS Americas
22UF 20V 10% D | TTI Europe
Surface Mount Tantalum Capacitor, 22 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJD226K020SNJ?

Additional datasheets, footprints and schematics for TAJD226K020SNJ are listed on our Part Details page. You can also find images and similar parts to TAJD226K020SNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJD226K020SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD226K020SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJD226K020SNJ fall under?

The TAJD226K020SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJD226K020SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD226K020SNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJD226K020SNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJD226K020SNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for TAJD226K020SNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJD226K020SNJ often in real-time on the comparison pages.

What if I can't find stock of TAJD226K020SNJ?

You can fill out our help required form which you can use to request a quote for TAJD226K020SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay