Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.76
|
No stock
|
Buy Now | |
element14
from US$0.70
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.67
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.5ohm |
RoHS Compliant | Yes |
Cap, 100Uf, 20V, Tant, 2917 Rohs Compliant: Yes |Kyocera Avx TAJD107M020RNJ | Newark Electronics |
CAP, 100UF, 20V, TANT, 2917 | element14 |
TAJ Series 100 uF â–’20 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,100 uF,20 V | AVX TAJD107M020RNJ | RS Americas |
100UF 20V 20% D | TTI Europe |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD107M020RNJ?
Additional datasheets, footprints and schematics for TAJD107M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD107M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD107M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD107M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD107M020RNJ fall under?
The TAJD107M020RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD107M020RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD107M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD107M020RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD107M020RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJD107M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD107M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD107M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJD107M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.