Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.19
|
209,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
186,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
49,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
49,500
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
42,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
24,508
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
5,100
in stock
|
Buy Now | |
Micros
from US$0.24
|
4,671
in stock
|
Buy Now | |
element14
from US$0.34
|
2,391
in stock
|
Buy Now | |
Farnell
from US$0.33
|
2,391
in stock
|
Buy Now | |
RS
from US$0.56
|
1,010
in stock
|
Buy Now | |
Avnet Abacus
-
|
352,500
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Distrelec
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 10µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 500 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
TAJ Series 100 uF ▒10% 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
TC 100uF 10V 10% Case D | Rutronik |
Tantalum Capacitor, 100Uf, 10V, 0.7 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
100UF 10V 10% D | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Cap 100µF 10V D Taped | Schukat Electronic |
Tantalum capacitor | Micros |
CAP, 100µF, 10V, 10%, 2917, SMD | element14 |
SMD Chip Tantalum 2917 100uF 10Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Capacitor | RS Americas |
AVX Tantalum Capacitor, 100uF, 10V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJD107K010RNJ?
Additional datasheets, footprints and schematics for TAJD107K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD107K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD107K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD107K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD107K010RNJ fall under?
The TAJD107K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD107K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD107K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD107K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD107K010RNJ have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for TAJD107K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD107K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD107K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJD107K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.