TAJD106K050R Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 10UF, 50V, 0.8 OHM, 0.1, 2917

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 50V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 0.8ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 10Uf, 50V, 0.8 Ohm, 0.1, 2917 | Newark Electronics
Surface Mount Tantalum Capacitor, 10 uF, 50 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJD106K050R?

Additional datasheets, footprints and schematics for TAJD106K050R are listed on our Part Details page. You can also find images and similar parts to TAJD106K050R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJD106K050R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD106K050R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJD106K050R fall under?

The TAJD106K050R is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJD106K050R when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD106K050R you can contact the distributor directly for product support, shipping queries etc.

Is the TAJD106K050R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJD106K050R have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for TAJD106K050R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJD106K050R often in real-time on the comparison pages.

What if I can't find stock of TAJD106K050R?

You can fill out our help required form which you can use to request a quote for TAJD106K050R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay