Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
267
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
267
in stock
|
Buy Now | |
element14
from US$0.23
|
267
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 6.8Μf, 20V, 20% Rohs Compliant: Yes |Kyocera Avx TAJC685M020RNJ | Newark Electronics |
CAP, 6.8µF, 20V, 20% | element14 |
CAP TANT 6.8UF 20% 20V 2312 | Future Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 20 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,6.8 uF,20 V | AVX TAJC685M020RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 6.8 uF, 20 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC685M020RNJ?
Additional datasheets, footprints and schematics for TAJC685M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC685M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC685M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC685M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC685M020RNJ fall under?
The TAJC685M020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC685M020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC685M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC685M020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC685M020RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJC685M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC685M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC685M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJC685M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.